DMTH12H007SK3-13 is an N-channel enhancement mode MOSFET in a TO252 (DPAK) package, rated for 120V drain-source voltage and 86A continuous drain current at 25°C ambient with a maximum on-resistance of 8.9mΩ at VGS=10V. It operates from -55°C to +175°C junction temperature, supports 100% UIS testing, and features a low gate charge and low RDS(ON) for high-efficiency power management. The device is RoHS compliant, halogen and antimony free, and meets UL 94V-0 flammability rating with moisture sensitivity level 3. It is packaged in tape and reel for surface mount applications.
MOSFET BVDSS: 101V~250V TO252 T&
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH12H007SK3-13-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |