DIODES Incorporated 61V 100V MOSFET Transistor DMTH10H4M6SPS-13

Description
MOSFET BVDSS: 61V~100V POWERDI50 Product overview: DMTH10H4M6SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 61V, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 61V, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH10H4M6SPS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET BVDSS: 61V~100V POWERDI50 Product overview: DMTH10H4M6SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 61V, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 61V, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH10H4M6SPS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
61V 100V MOSFET Transistor
278-DMTH10H4M6SPS-13
61V 100V MOSFET Transistor 278-DMTH10H4M6SPS-13
MOSFET BVDSS: 61V~100V POWERDI50 Product overview: DMTH10H4M6SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 61V, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 61V, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH10H4M6SPS-13 can be used for catalog matching and distributor lookup.

MOSFET BVDSS: 61V~100V POWERDI50 Product overview: DMTH10H4M6SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 61V, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 61V, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH10H4M6SPS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Manufacturer: Diodes Incorporated Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 20A (Ta), 100A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V

Alternative Parts (Cross-Reference): Cross
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Manufacturer: Diodes Incorporated
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 20A (Ta), 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH10H4M6SPS-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH10H4M6SPS-13TR-ND
Single FETs, MOSFETs 31-DMTH10H4M6SPS-13TR-ND
MOSFET BVDSS: 61V~100V POWERDI50

MOSFET BVDSS: 61V~100V POWERDI50

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH10H4M6SPS-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH10H4M6SPS-13CT-ND
Single FETs, MOSFETs 31-DMTH10H4M6SPS-13CT-ND
MOSFET BVDSS: 61V~100V POWERDI50

MOSFET BVDSS: 61V~100V POWERDI50

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH10H4M6SPS-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH10H4M6SPS-13DKR-ND
Single FETs, MOSFETs 31-DMTH10H4M6SPS-13DKR-ND
MOSFET BVDSS: 61V~100V POWERDI50

MOSFET BVDSS: 61V~100V POWERDI50

Buy Now Datasheet
Mosfet, N-Ch, 100V, 100A, Powerdi5060 Rohs Compliant Diodes Inc. - 12AJ7125 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 100A, Powerdi5060 Rohs Compliant Diodes Inc.
12AJ7125
Mosfet, N-Ch, 100V, 100A, Powerdi5060 Rohs Compliant Diodes Inc. 12AJ7125
MOSFET, N-CH, 100V, 100A, POWERDI5060 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 100A, POWERDI5060 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMTH10H4M6SPS-13 31-DMTH10H4M6SPS-13TR-ND 12AJ7125
Product Name 61V 100V MOSFET Transistor Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 100V, 100A, Powerdi5060 Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
PD 2.7 milliwatts
Unlock Full Specs
to access all available technical data