DIODES Incorporated Single FETs, MOSFETs DMTH10H1M7SPGWQ-13

Description
MOSFET BVDSS: 61V~100V POWERDI80
Request a Quote
Description
MOSFET BVDSS: 61V~100V POWERDI80
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMTH10H1M7SPGWQ-13 is a 100V N-channel enhancement mode MOSFET in a PowerDI8080-5 package, designed for automotive applications requiring high reliability and efficiency. It features a maximum continuous drain current of 325A at +125°C and an ultra-low RDS(ON) of 1.5mΩ at VGS = 10V, minimizing power losses. The part is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities, with a wettable flank for improved optical inspection. It supports 100% UIS testing, operates from -55°C to +175°C, and complies with RoHS and is halogen- and antimony-free. The package measures 8.1mm x 8.1mm with a height of 1.7mm and weighs approximately 0.36 grams. It is supplied in tape and reel packaging of 2,000 units per carrier.

Datasheet Summary
Powered by GS/AI

The DMTH10H1M7SPGWQ-13 is a 100V N-channel enhancement mode MOSFET in a PowerDI8080-5 package, designed for automotive applications requiring high reliability and efficiency. It features a maximum continuous drain current of 325A at +125°C and an ultra-low RDS(ON) of 1.5mΩ at VGS = 10V, minimizing power losses. The part is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities, with a wettable flank for improved optical inspection. It supports 100% UIS testing, operates from -55°C to +175°C, and complies with RoHS and is halogen- and antimony-free. The package measures 8.1mm x 8.1mm with a height of 1.7mm and weighs approximately 0.36 grams. It is supplied in tape and reel packaging of 2,000 units per carrier.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH10H1M7SPGWQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH10H1M7SPGWQ-13TR-ND
Single FETs, MOSFETs 31-DMTH10H1M7SPGWQ-13TR-ND
MOSFET BVDSS: 61V~100V POWERDI80

MOSFET BVDSS: 61V~100V POWERDI80

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMTH10H1M7SPGWQ-13TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 155197P - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT223; SOT-223
View Details
NPN general purpose transistor - 2PC4617RM,315 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT883 SOT883
View Details
7 suppliers