MOSFET BVDSS: 61V~100V POWERDI50
MOSFET, N-CH, 100V, 20A, POWERDI 5060 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMTH10H072LPS-13TR-ND | 36AJ8877 |
| Product Name | Single FETs, MOSFETs | Mosfet, N-Ch, 100V, 20A, Powerdi 5060 Rohs Compliant Diodes Inc. |
| Polarity | N-Channel |