DIODES Incorporated Single FETs, MOSFETs DMTH10H071LFDFW-13

Description
IC
Request a Quote
Description
IC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMTH10H071LFDFW is a 100V, N-channel enhancement mode MOSFET designed for automotive applications, featuring a U-DFN2020-6 package with a 0.6mm profile and 4mm² PCB footprint. It has a maximum continuous drain current of 4.6A at +25°C and an on-state resistance of 68mΩ at VGS=10V. The device is qualified to AEC-Q101, supports 100% UIS testing, and meets JEDEC reliability standards. Thermal resistance is 50°C/W with a 1-inch square copper plate and 81.5°C/W on a standard FR-4 board. Operating junction temperature ranges from -55°C to +175°C. The part is RoHS compliant, halogen- and antimony-free, and features a NiPdAu terminations. The -13 suffix denotes 10,000-piece reel packaging.

Datasheet Summary
Powered by GS/AI

The DMTH10H071LFDFW is a 100V, N-channel enhancement mode MOSFET designed for automotive applications, featuring a U-DFN2020-6 package with a 0.6mm profile and 4mm² PCB footprint. It has a maximum continuous drain current of 4.6A at +25°C and an on-state resistance of 68mΩ at VGS=10V. The device is qualified to AEC-Q101, supports 100% UIS testing, and meets JEDEC reliability standards. Thermal resistance is 50°C/W with a 1-inch square copper plate and 81.5°C/W on a standard FR-4 board. Operating junction temperature ranges from -55°C to +175°C. The part is RoHS compliant, halogen- and antimony-free, and features a NiPdAu terminations. The -13 suffix denotes 10,000-piece reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH10H071LFDFW-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH10H071LFDFW-13TR-ND
Single FETs, MOSFETs 31-DMTH10H071LFDFW-13TR-ND
IC

IC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMTH10H071LFDFW-13TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT23; Sot-23
View Details
45 V, 1 A NPN medium power transistors - BC54PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
6 suppliers