The DMTH10H038SPDW is a dual N-channel enhancement mode MOSFET in a PowerDI5060-8 package, rated for 100V drain-source voltage and 175°C junction temperature. It has a maximum on-resistance of 33mΩ at VGS = 10V and a continuous drain current of 25A at TC = 25°C. The device supports 100% unclamped inductive switching testing, features low input capacitance, and has a thermal resistance of 3.8°C/W from junction to case. It is RoHS compliant, halogen and antimony free, and meets UL 94V-0 flammability standards. Moisture sensitivity is rated at Level 1 per J-STD-020.
MOSFET 2N-CH 100V 25A PWRDI50
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH10H038SPDW-13-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerTDFN |