The DMTH10H032SPSWQ-13 is a 100V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for automotive applications requiring high reliability and efficiency. It features a maximum continuous drain current of 25A at TC=+25°C, a low RDS(ON) of 32mΩ at VGS=10V, and operates with a junction temperature range of -55°C to +175°C. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities. It meets UL 94 V-0 flammability standards and is RoHS compliant. The package has a moisture sensitivity level of 1 per J-STD-020, with a weight of approximately 0.097 grams.
MOSFET BVDSS: 61V~100V PowerDI50
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH10H032SPSWQ-13-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |