MOSFET 2N-CH 100V 24A POWERDI50 Product overview: DMTH10H032LPDWQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 24A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMTH10H032LPDWQ-
MOSFET 2N-CH 100V 24A PWRDI50
MOSFET 2N-CH 100V 24A POWERDI50
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 289-DMTH10H032LPDWQ-13 | 31-DMTH10H032LPDWQ-13-ND | DMTH10H032LPDWQ-13 |
| Product Name | 100V 24A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 100 volts | ||
| PD | 3000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) |