DIODES Incorporated FET, MOSFET Arrays DMTH10H032LPDW-13

Description
MOSFET 2N-CH 100V 24A PWRDI50
Request a Quote
Description
MOSFET 2N-CH 100V 24A PWRDI50
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMTH10H032LPDW-13 is a dual-channel enhancement mode MOSFET in a PowerDI5060-8 package, rated for 100V drain-source voltage and 175°C junction temperature, designed for high-efficiency power management applications such as DC-DC converters and motor control. It features a max on-resistance of 32mΩ at 10V gate-source voltage and 50mΩ at 4.5V, with a continuous drain current of 24A at 25°C and 17A at 100°C. The device includes wettable flanks for optical inspection and is RoHS compliant, halogen- and antimony-free, with a molded plastic package rated UL 94 V-0. It meets AEC-Q100/101/200 qualifications and is manufactured in IATF 16949 certified facilities. The package measures 6.40mm x 5.15mm with a height of 1.00mm and weighs approximately 0.097 grams. Thermal resistance from junction to case is 3.8°C/W, and it supports 100% unclamped inductive switching (UIS) tested in production.

Datasheet Summary
Powered by GS/AI

The DMTH10H032LPDW-13 is a dual-channel enhancement mode MOSFET in a PowerDI5060-8 package, rated for 100V drain-source voltage and 175°C junction temperature, designed for high-efficiency power management applications such as DC-DC converters and motor control. It features a max on-resistance of 32mΩ at 10V gate-source voltage and 50mΩ at 4.5V, with a continuous drain current of 24A at 25°C and 17A at 100°C. The device includes wettable flanks for optical inspection and is RoHS compliant, halogen- and antimony-free, with a molded plastic package rated UL 94 V-0. It meets AEC-Q100/101/200 qualifications and is manufactured in IATF 16949 certified facilities. The package measures 6.40mm x 5.15mm with a height of 1.00mm and weighs approximately 0.097 grams. Thermal resistance from junction to case is 3.8°C/W, and it supports 100% unclamped inductive switching (UIS) tested in production.

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMTH10H032LPDW-13-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMTH10H032LPDW-13-ND
FET, MOSFET Arrays 31-DMTH10H032LPDW-13-ND
MOSFET 2N-CH 100V 24A PWRDI50

MOSFET 2N-CH 100V 24A PWRDI50

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMTH10H032LPDW-13-ND
Product Name FET, MOSFET Arrays
Package Type 8-PowerTDFN
Unlock Full Specs
to access all available technical data

Similar Products

CSD17552Q3A 30V N-Channel MOSFET - CSD17552Q3A - Texas Instruments
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SON3x3
View Details
7 suppliers
Single FETs, MOSFETs - 448-AIMDQ75R020M1HXUMA1CT-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details
Bipolar Transistors - 1219415 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details