DIODES Incorporated Single FETs, MOSFETs DMTH10H032LFVW-7

Description
MOSFET BVDSS: 61V~100V PowerDI33
Request a Quote
Description
MOSFET BVDSS: 61V~100V PowerDI33
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMTH10H032LFVW-7 is an N-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for high-efficiency power management applications such as DC-DC converters and backlighting. It features a 100 V drain-source voltage rating, a continuous drain current of 26 A at 25°C, and on-state resistance of 30 mΩ at VGS = 10 V or 50 mΩ at VGS = 4.5 V. The device is rated for operation from -55°C to +175°C and includes wettable flanks for improved optical inspection. It is RoHS compliant, halogen- and antimony-free, and meets moisture sensitivity level 1 per J-STD-020. The package dimensions are 3.30 mm x 3.30 mm with a height of 0.80 mm. The part is supplied in tape and reel packaging with 2,000 units per reel, and is qualified for automotive applications requiring AEC-Q100 compliance and production at IATF 16949 certified facilities.

Datasheet Summary
Powered by GS/AI

The DMTH10H032LFVW-7 is an N-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for high-efficiency power management applications such as DC-DC converters and backlighting. It features a 100 V drain-source voltage rating, a continuous drain current of 26 A at 25°C, and on-state resistance of 30 mΩ at VGS = 10 V or 50 mΩ at VGS = 4.5 V. The device is rated for operation from -55°C to +175°C and includes wettable flanks for improved optical inspection. It is RoHS compliant, halogen- and antimony-free, and meets moisture sensitivity level 1 per J-STD-020. The package dimensions are 3.30 mm x 3.30 mm with a height of 0.80 mm. The part is supplied in tape and reel packaging with 2,000 units per reel, and is qualified for automotive applications requiring AEC-Q100 compliance and production at IATF 16949 certified facilities.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH10H032LFVW-7-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH10H032LFVW-7-ND
Single FETs, MOSFETs 31-DMTH10H032LFVW-7-ND
MOSFET BVDSS: 61V~100V PowerDI33

MOSFET BVDSS: 61V~100V PowerDI33

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMTH10H032LFVW-7-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Darlington Pairs - 1222366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type Darlington
Polarity NPN
Package Type SOT223; Sot-223
View Details
Bipolar Transistor, Npn, 45V, 500Ma, 3-Sot-323, Full Reel; Transistor Polarity Nexperia - 27AC0841 - Newark, An Avnet Company
Specs
Transistor Type Bipolar RF; Bipolar Transistor, Npn, 45V, 500Ma, 3-Sot-323, Full Reel; Transistor Polarity Nexperia
Polarity NPN
Package Type TO-3; SOT3; SOT323
View Details
Single FETs, MOSFETs - 448-AIMZA75R020M2HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details