DIODES Incorporated Single FETs, MOSFETs DMTH10H030LK3-13

Description
N-Channel 100V 28A (Tc) 2.1W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet
Description
N-Channel 100V 28A (Tc) 2.1W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMTH10H030LK3-13-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH10H030LK3-13-ND
Single FETs, MOSFETs DMTH10H030LK3-13-ND
N-Channel 100V 28A (Tc) 2.1W (Ta) Surface Mount TO-252-3

N-Channel 100V 28A (Tc) 2.1W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1323899-DMTH10H030LK3-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1323899-DMTH10H030LK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1323899-DMTH10H030LK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1323899-DMTH10H030LK 3-13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 28A (Tc) Rds On (Max) @ Id, Vgs: 30mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 2.1W Supplier Device Package: TO-252-3 Gate Charge (Qg) (Max) @ Vgs: 33.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1871 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Base Product Number: DMTH10 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 6V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1323899-DMTH10H030LK3-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 28A (Tc)
Rds On (Max) @ Id, Vgs: 30mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 2.1W
Supplier Device Package: TO-252-3
Gate Charge (Qg) (Max) @ Vgs: 33.3 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1871 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Base Product Number: DMTH10
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH10H030LK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH10H030LK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH10H030LK3-13
MOSFET N-CH 100V 28A TO252

MOSFET N-CH 100V 28A TO252

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMTH10H030LK3-13-ND 1323899-DMTH10H030LK3-13 DMTH10H030LK3-13
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 62-0063PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers