DIODES Incorporated 100V 46.3A TO252 MOSFET Transistor DMTH10H025SK3-13

Description
MOSFET N-CH 100V 46.3A TO252 T&R Product overview: DMTH10H025SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 46.3A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 46.3A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH10H025SK3-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 46.3A TO252 T&R Product overview: DMTH10H025SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 46.3A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 46.3A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH10H025SK3-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 46.3A TO252 MOSFET Transistor
278-DMTH10H025SK3-13
100V 46.3A TO252 MOSFET Transistor 278-DMTH10H025SK3-13
MOSFET N-CH 100V 46.3A TO252 T&R Product overview: DMTH10H025SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 46.3A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 46.3A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH10H025SK3-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 46.3A TO252 T&R Product overview: DMTH10H025SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 46.3A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 46.3A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH10H025SK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete FET Type: N and P-Channel Technology: Schottky Drain to Source Voltage (Vdss): 50 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 77µA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
FET Type: N and P-Channel
Technology: Schottky
Drain to Source Voltage (Vdss): 50 V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 3V @ 77µA
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH10H025SK3-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH10H025SK3-13CT-ND
Single FETs, MOSFETs 31-DMTH10H025SK3-13CT-ND
MOSFET N-CH 100V 46.3A TO252 T&R

MOSFET N-CH 100V 46.3A TO252 T&R

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH10H025SK3-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH10H025SK3-13DKR-ND
Single FETs, MOSFETs 31-DMTH10H025SK3-13DKR-ND
MOSFET N-CH 100V 46.3A TO252 T&R

MOSFET N-CH 100V 46.3A TO252 T&R

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH10H025SK3-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH10H025SK3-13TR-ND
Single FETs, MOSFETs 31-DMTH10H025SK3-13TR-ND
N-Channel 100V 46.3A (Tc) 2W (Ta) Surface Mount TO-252, (D-Pak)

N-Channel 100V 46.3A (Tc) 2W (Ta) Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Single FETs, MOSFETs - DMTH10H025SK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMTH10H025SK3-13
Single FETs, MOSFETs DMTH10H025SK3-13
MOSFET N-CH 100V 46.3A TO252 T&R

MOSFET N-CH 100V 46.3A TO252 T&R

Supplier's Site Datasheet
MOSFET MOSFET BVDSS: 61V~100V TO252 T&R 2.5K

MOSFET MOSFET BVDSS: 61V~100V TO252 T&R 2.5K

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH10H025SK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH10H025SK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH10H025SK3-13
MOSFET N-CH 100V 46.3A TO252 T&R

MOSFET N-CH 100V 46.3A TO252 T&R

Supplier's Site
Mosfet, N-Ch, 100V, 46.3A, To-252 Rohs Compliant Diodes Inc. - 28AK8819 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 46.3A, To-252 Rohs Compliant Diodes Inc.
28AK8819
Mosfet, N-Ch, 100V, 46.3A, To-252 Rohs Compliant Diodes Inc. 28AK8819
MOSFET, N-CH, 100V, 46.3A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 46.3A, TO-252 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMTH10H025SK3-13 31-DMTH10H025SK3-13CT-ND DMTH10H025SK3-13 DMTH10H025SK3-13 DMTH10H025SK3-13 28AK8819
Product Name 100V 46.3A TO252 MOSFET Transistor Connectors,Interconnects Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 46.3A, To-252 Rohs Compliant Diodes Inc.
Polarity N-Channel P-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
PD 3.7 milliwatts 2000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data