DIODES Incorporated FET, MOSFET Arrays DMTH10H025LPDWQ-13

Description
MOSFET 2N-CH 100V 28A PWRDI50
Request a Quote
Description
MOSFET 2N-CH 100V 28A PWRDI50
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMTH10H025LPDWQ-13 is a dual N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for automotive applications requiring high reliability. It features a 100V drain-source voltage rating, with on-resistance of 23mΩ at VGS=10V and 30mΩ at VGS=6V, capable of continuous drain currents up to 30A at TA=150°C and 42A at TA=25°C. The device is AEC-Q101 qualified, RoHS compliant, and features a wettable flank for improved solder inspection. It operates from -55°C to +175°C junction temperature and has a thermal resistance of 1.6°C/W from junction to case. The package is molded plastic with UL 94 V-0 flammability rating and meets J-STD-020 Level 1 moisture sensitivity. The part is supplied in tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The DMTH10H025LPDWQ-13 is a dual N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for automotive applications requiring high reliability. It features a 100V drain-source voltage rating, with on-resistance of 23mΩ at VGS=10V and 30mΩ at VGS=6V, capable of continuous drain currents up to 30A at TA=150°C and 42A at TA=25°C. The device is AEC-Q101 qualified, RoHS compliant, and features a wettable flank for improved solder inspection. It operates from -55°C to +175°C junction temperature and has a thermal resistance of 1.6°C/W from junction to case. The package is molded plastic with UL 94 V-0 flammability rating and meets J-STD-020 Level 1 moisture sensitivity. The part is supplied in tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMTH10H025LPDWQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMTH10H025LPDWQ-13TR-ND
FET, MOSFET Arrays 31-DMTH10H025LPDWQ-13TR-ND
MOSFET 2N-CH 100V 28A PWRDI50

MOSFET 2N-CH 100V 28A PWRDI50

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMTH10H025LPDWQ-13TR-ND
Product Name FET, MOSFET Arrays
Package Type 8-PowerTDFN
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - 1251115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type IGBT
Polarity N-Channel
Package Type Semitrans3
View Details
PNP general purpose transistor - 2PA1774QM,315 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT883 SOT883
View Details
7 suppliers
 - 6ED003L06F2XUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET
Package Type PG-DSO-28
View Details
2 suppliers