DIODES Incorporated 100V 51.7A TO252 MOSFET Transistor DMTH10H025LK3Q-13

Description
MOSFET N-CH 100V 51.7A TO252 T&R Product overview: DMTH10H025LK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 51.7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 51.7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH10H025LK3Q-1 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 51.7A TO252 T&R Product overview: DMTH10H025LK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 51.7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 51.7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH10H025LK3Q-1 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 51.7A TO252 MOSFET Transistor
278-DMTH10H025LK3Q-13
100V 51.7A TO252 MOSFET Transistor 278-DMTH10H025LK3Q-13
MOSFET N-CH 100V 51.7A TO252 T&R Product overview: DMTH10H025LK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 51.7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 51.7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH10H025LK3Q-1 3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 51.7A TO252 T&R Product overview: DMTH10H025LK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 51.7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 51.7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH10H025LK3Q-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-DMTH10H025LK3Q-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH10H025LK3Q-13CT-ND
Single FETs, MOSFETs 31-DMTH10H025LK3Q-13CT-ND
MOSFET N-CH 100V 51.7A TO252 T&R

MOSFET N-CH 100V 51.7A TO252 T&R

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH10H025LK3Q-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH10H025LK3Q-13DKR-ND
Single FETs, MOSFETs 31-DMTH10H025LK3Q-13DKR-ND
MOSFET N-CH 100V 51.7A TO252 T&R

MOSFET N-CH 100V 51.7A TO252 T&R

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH10H025LK3Q-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH10H025LK3Q-13TR-ND
Single FETs, MOSFETs 31-DMTH10H025LK3Q-13TR-ND
N-Channel 100V 51.7A (Tc) 3.1W (Ta) Surface Mount TO-252, (D-Pak)

N-Channel 100V 51.7A (Tc) 3.1W (Ta) Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353243-DMTH10H025LK3Q-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1353243-DMTH10H025LK3Q-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1353243-DMTH10H025LK3Q-13
Win Source Part Number: 1353243-DMTH10H025LK 3Q-13 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Base Product Number: DMTH10 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 51.7A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 22mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 21 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 1477 pF @ 50 V Power Dissipation (Max): 3.1W (Ta) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Affected ECCN: EAR99

Win Source Part Number: 1353243-DMTH10H025LK3Q-13
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Base Product Number: DMTH10
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 51.7A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 22mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 21 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 1477 pF @ 50 V
Power Dissipation (Max): 3.1W (Ta)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Affected
ECCN: EAR99

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH10H025LK3Q-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH10H025LK3Q-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH10H025LK3Q-13
MOSFET N-CH 100V 51.7A TO252 T&R

MOSFET N-CH 100V 51.7A TO252 T&R

Supplier's Site
Single FETs, MOSFETs - DMTH10H025LK3Q-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMTH10H025LK3Q-13
Single FETs, MOSFETs DMTH10H025LK3Q-13
MOSFET N-CH 100V 51.7A TO252 T&R

MOSFET N-CH 100V 51.7A TO252 T&R

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 51.7A, To-252 Rohs Compliant Diodes Inc. - 28AK8818 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 51.7A, To-252 Rohs Compliant Diodes Inc.
28AK8818
Mosfet, N-Ch, 100V, 51.7A, To-252 Rohs Compliant Diodes Inc. 28AK8818
MOSFET, N-CH, 100V, 51.7A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 51.7A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
MOSFET MOSFET BVDSS: 61V-100V

MOSFET MOSFET BVDSS: 61V-100V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMTH10H025LK3Q-13 31-DMTH10H025LK3Q-13CT-ND 1353243-DMTH10H025LK3Q-13 DMTH10H025LK3Q-13 DMTH10H025LK3Q-13 28AK8818 DMTH10H025LK3Q-13
Product Name 100V 51.7A TO252 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 100V, 51.7A, To-252 Rohs Compliant Diodes Inc. MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
PD 3.1 milliwatts 3100 milliwatts 3100 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N6787 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-205AF Metal Can
Packing Method Bulk; Bulk
View Details