MOSFET 2N-CH 100V 59A PWRDI50
MOSFET 2N-CH 100V 59A PWRDI50
MOSFET 2N-CH 100V 59A PWRDI50
MOSFET 2N-CH 100V 59A POWERDI50
MOSFET, DUAL N-CH, 59A, 100V, 175DEG C ROHS COMPLIANT: YES
MOSFET BVDSS: 61V~100V POWERDI50
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMTH10H017LPD-13DKR-ND | DMTH10H017LPD-13 | 68AH9575 | DMTH10H017LPD-13 |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Dual N-Ch, 59A, 100V, 175Deg C Rohs Compliant Diodes Inc. | FET, MOSFET Arrays |
| Package Type | 8-PowerTDFN | 8-PowerTDFN | TO-3 | 8-PowerTDFN |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Polarity | N-Channel; 2 N-Channel (Dual) | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |