MOSFET N-CH 100V PWRDI5060
MOSFET N-CH 100V PWRDI5060
N-Channel 100V 7.3A (Ta), 44A (Tc) 1.3W (Ta), 46W (Tc) Surface Mount PowerDI5060-8
MOSFET, AEC-Q101, N-CH, 100V, POWERDI5060; MSL:MSL 1 - Unlimited; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
MOSFET N-CH 100V PWRDI5060
MOSFET N-CH 100V PWRDI5060
MOSFET MOSFET BVDSS: 61V-100V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMTH10H015LPS-13DKR-ND | 12AC0716 | DMTH10H015LPS-13 | DMTH10H015LPS-13 | DMTH10H015LPS-13 |
| Product Name | Single FETs, MOSFETs | Mosfet, Aec-Q101, N-Ch, 100V, Powerdi5060; Msl Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerTDFN | TO-3 | Surface Mount | 8-PowerTDFN | |
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |