MOSFET N-CH 100V 52.5A TO252
MOSFET N-CH 100V 52.5A TO252
N-Channel 100V 52.5A (Ta) 2.1W (Ta) Surface Mount TO-252-3
MOSFET N-CH 100V 52.5A TO252
MOSFET MOSFET BVDSS: 61V-100V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMTH10H015LK3-13DKR-ND | DMTH10H015LK3-13 | DMTH10H015LK3-13 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |