DIODES Incorporated Integrated Circuits (ICs) - Embedded - System On Chip (SoC) DMTH10H010SPSQ-13

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Packaging: Bulk Part Status: Obsolete FET Type: P-Channel Technology: Wirewound Drain to Source Voltage (Vdss): 60V, 50V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Packaging: Bulk Part Status: Obsolete FET Type: P-Channel Technology: Wirewound Drain to Source Voltage (Vdss): 60V, 50V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Packaging: Bulk Part Status: Obsolete FET Type: P-Channel Technology: Wirewound Drain to Source Voltage (Vdss): 60V, 50V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Packaging: Bulk
Part Status: Obsolete
FET Type: P-Channel
Technology: Wirewound
Drain to Source Voltage (Vdss): 60V, 50V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category System on a Chip (SoC)
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Unlock Full Specs
to access all available technical data

Similar Products

System-On-Chips - 2119947 - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; Arm cortex
Interface Arm cortex
Package / Case AQFN
View Details
Specs
Processor Core ARM
Clock Frequency 1200 MHz
Operating Temperature 32 to 212 F (0.0 to 100 C)
View Details