DIODES Incorporated Single FETs, MOSFETs DMTH10H010SPS-13

Description
N-Channel 100V 11.8A (Ta), 123A (Tc) 1.5W (Ta) Surface Mount PowerDI5060-8
Request a Quote Datasheet
Description
N-Channel 100V 11.8A (Ta), 123A (Tc) 1.5W (Ta) Surface Mount PowerDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMTH10H010SPS-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH10H010SPS-13DICT-ND
Single FETs, MOSFETs DMTH10H010SPS-13DICT-ND
N-Channel 100V 11.8A (Ta), 123A (Tc) 1.5W (Ta) Surface Mount PowerDI5060-8

N-Channel 100V 11.8A (Ta), 123A (Tc) 1.5W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMTH10H010SPS-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH10H010SPS-13DITR-ND
Single FETs, MOSFETs DMTH10H010SPS-13DITR-ND
N-Channel 100V 11.8A (Ta), 123A (Tc) 1.5W (Ta) Surface Mount PowerDI5060-8

N-Channel 100V 11.8A (Ta), 123A (Tc) 1.5W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMTH10H010SPS-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH10H010SPS-13DIDKR-ND
Single FETs, MOSFETs DMTH10H010SPS-13DIDKR-ND
N-Channel 100V 11.8A (Ta), 123A (Tc) 1.5W (Ta) Surface Mount PowerDI5060-8

N-Channel 100V 11.8A (Ta), 123A (Tc) 1.5W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
MOSFET MOSFET BVDSS: 61V-100V

MOSFET MOSFET BVDSS: 61V-100V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH10H010SPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH10H010SPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH10H010SPS-13
MOSFET N-CH 100V PWRDI5060

MOSFET N-CH 100V PWRDI5060

Supplier's Site
Mosfet, N-Ch, 100V, 123A, Powerdi 5060 Rohs Compliant Diodes Inc. - 28AK8815 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 123A, Powerdi 5060 Rohs Compliant Diodes Inc.
28AK8815
Mosfet, N-Ch, 100V, 123A, Powerdi 5060 Rohs Compliant Diodes Inc. 28AK8815
MOSFET, N-CH, 100V, 123A, POWERDI 5060 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 123A, POWERDI 5060 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMTH10H010SPS-13DICT-ND DMTH10H010SPS-13 DMTH10H010SPS-13 28AK8815
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 123A, Powerdi 5060 Rohs Compliant Diodes Inc.
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers