DIODES Incorporated Single FETs, MOSFETs DMTH10H010SCT

Description
N-Channel 100V 100A (Ta) 2.5W (Ta), 187W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 100V 100A (Ta) 2.5W (Ta), 187W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMTH10H010SCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH10H010SCT-ND
Single FETs, MOSFETs DMTH10H010SCT-ND
N-Channel 100V 100A (Ta) 2.5W (Ta), 187W (Tc) Through Hole TO-220-3

N-Channel 100V 100A (Ta) 2.5W (Ta), 187W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH10H010SCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH10H010SCT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH10H010SCT
MOSFET N-CH 100V 100A TO220AB

MOSFET N-CH 100V 100A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 61V-100V

MOSFET MOSFET BVDSS: 61V-100V

Buy Now Datasheet
Mosfet, N-Ch, 100V, 100A, To-220Ab Rohs Compliant Diodes Inc. - 28AK8814 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 100A, To-220Ab Rohs Compliant Diodes Inc.
28AK8814
Mosfet, N-Ch, 100V, 100A, To-220Ab Rohs Compliant Diodes Inc. 28AK8814
MOSFET, N-CH, 100V, 100A, TO-220AB ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 100A, TO-220AB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMTH10H010SCT-ND DMTH10H010SCT DMTH10H010SCT 28AK8814
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 100V, 100A, To-220Ab Rohs Compliant Diodes Inc.
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details