MOSFET N-CH 100V PWRDI5060 Product overview: DMTH10H010LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH10H010LPS-13
Manufacturer: Diodes Incorporated
Win Source Part Number: 869167-DMTH10H010LPS
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 10.8A (Ta), 98.4A (Tc) 1.5W, 125W (Tc) Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMTH10
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
N-Channel 100V 10.8A (Ta), 98.4A (Tc) 1.5W, 125W (Tc) Surface Mount PowerDI5060-8
MOSFET MOSFET BVDSS: 61V-100V
MOSFET N-CH 100V PWRDI5060
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-DMTH10H010LPS-13 | 869167-DMTH10H010LPS-13 | DMTH10H010LPS-13-ND | DMTH10H010LPS-13 | DMTH10H010LPS-13 |
| Product Name | 100V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH10H010LPS-13 | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 100 volts | ||||
| PD | 125 milliwatts |