DIODES Incorporated Single FETs, MOSFETs DMTH10H005SCT

Description
N-Channel 100V 140A (Tc) 187W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 100V 140A (Tc) 187W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMTH10H005SCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH10H005SCT-ND
Single FETs, MOSFETs DMTH10H005SCT-ND
N-Channel 100V 140A (Tc) 187W (Tc) Through Hole TO-220AB

N-Channel 100V 140A (Tc) 187W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH10H005SCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH10H005SCT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH10H005SCT
MOSFET N-CH 100V 140A TO220AB

MOSFET N-CH 100V 140A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFETBVDSS: 61V-100V

MOSFET MOSFETBVDSS: 61V-100V

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMTH10H005SCT-ND DMTH10H005SCT DMTH10H005SCT
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3805S-7TRL - 769350-AUIRF3805S-7TRL - Win Source Electronics
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3
View Details
5 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details