DIODES Incorporated Single FETs, MOSFETs DMTH10H005LCT

Description
N-Channel 100V 140A (Tc) 187W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 100V 140A (Tc) 187W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMTH10H005LCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH10H005LCT-ND
Single FETs, MOSFETs DMTH10H005LCT-ND
N-Channel 100V 140A (Tc) 187W (Tc) Through Hole TO-220AB

N-Channel 100V 140A (Tc) 187W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH10H005LCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH10H005LCT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH10H005LCT
MOSFET N-CH 100V 140A TO220AB

MOSFET N-CH 100V 140A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 61V-100V

MOSFET MOSFET BVDSS: 61V-100V

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMTH10H005LCT-ND DMTH10H005LCT DMTH10H005LCT
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
30 Watt, 50 Volt, 2.7 - 3.5 GHz, GaN RF Input-Matched Transistor - QPD1020 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details