Manufacturer: AMIS
Category: Industrial Automation and Controls - Protection Relays & Systems
Part Status: Obsolete
Drain to Source Voltage (Vdss): 50 V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 3V @ 77µA
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V
Power Dissipation (Max): 100W (Tc)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Supplier Device Package: 529-MAPBGA (19x19)
MOSFET BVDSS: 61V~100V POWERDI50
MOSFET BVDSS: 61V~100V POWERDI50
MOSFET BVDSS: 61V~100V POWERDI50
MOSFET BVDSS: 61V~100V POWERDI50 Product overview: DMTH10H003SPSW-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 61V, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 61V, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH10H003SPSW-1
MOSFET, N-CH, 100V, 166A, POWERDI 5060 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMTH10H003SPSW-13TR-ND | 278-DMTH10H003SPSW-13 | 36AJ8876 | |
| Product Name | Industrial Automation and Controls - Protection Relays & Systems | Single FETs, MOSFETs | 61V 100V MOSFET Transistor | Mosfet, N-Ch, 100V, 166A, Powerdi 5060 Rohs Compliant Diodes Inc. |
| PD | 100000 milliwatts | 2.6 milliwatts | ||
| Package Type | SOT3 | 8-PowerTDFN | Tape & Reel (TR) | TO-3 |
| Polarity | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement |