DIODES Incorporated Single FETs, MOSFETs DMT8030LFDF-7

Description
MOSFET BVDSS: 61V~100V U-DFN2020
Request a Quote Datasheet
Description
MOSFET BVDSS: 61V~100V U-DFN2020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMT8030LFDF-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT8030LFDF-7TR-ND
Single FETs, MOSFETs 31-DMT8030LFDF-7TR-ND
MOSFET BVDSS: 61V~100V U-DFN2020

MOSFET BVDSS: 61V~100V U-DFN2020

Buy Now Datasheet
Singapore, Singapore
61V 100V MOSFET Transistor
278-DMT8030LFDF-7
61V 100V MOSFET Transistor 278-DMT8030LFDF-7
MOSFET BVDSS: 61V~100V U-DFN2020 Product overview: DMT8030LFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 61V, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 61V, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT8030LFDF-7 can be used for catalog matching and distributor lookup.

MOSFET BVDSS: 61V~100V U-DFN2020 Product overview: DMT8030LFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 61V, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 61V, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT8030LFDF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1336998-DMT8030LFDF-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1336998-DMT8030LFDF-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1336998-DMT8030LFDF-7
Win Source Part Number: 1336998-DMT8030LFDF- 7 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Standard Package: 3,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Power Dissipation (Max): 1.2W (Ta) Mounting Type: Surface Mount Package / Case: 6-UDFN Exposed Pad Supplier Device Package: U-DFN2020-6 (Type F) Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Current - Continuous Drain (Id) @ 25°C: 7.5A (Ta) Rds On (Max) @ Id, Vgs: 25mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 10.4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 641 pF @ 25 V

Win Source Part Number: 1336998-DMT8030LFDF-7
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Power Dissipation (Max): 1.2W (Ta)
Mounting Type: Surface Mount
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: U-DFN2020-6 (Type F)
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 7.5A (Ta)
Rds On (Max) @ Id, Vgs: 25mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 10.4 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 641 pF @ 25 V

Buy Now Datasheet
Mosfet, N-Ch, 80V, 7.5A, U-Dfn2020 Rohs Compliant Diodes Inc. - 13AJ5659 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 7.5A, U-Dfn2020 Rohs Compliant Diodes Inc.
13AJ5659
Mosfet, N-Ch, 80V, 7.5A, U-Dfn2020 Rohs Compliant Diodes Inc. 13AJ5659
MOSFET, N-CH, 80V, 7.5A, U-DFN2020 ROHS COMPLIANT: YES

MOSFET, N-CH, 80V, 7.5A, U-DFN2020 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMT8030LFDF-7TR-ND 278-DMT8030LFDF-7 1336998-DMT8030LFDF-7 13AJ5659
Product Name Single FETs, MOSFETs 61V 100V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Mosfet, N-Ch, 80V, 7.5A, U-Dfn2020 Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data