MOSFET N-CH 80V 9A/65A PWRDI5060 Product overview: DMT8012LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 9A, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 9A, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT8012LPS-13 can be used for catalog matching and distributor lookup.
MOSFET N-CH 80V 9A/65A PWRDI5060
N-Channel 80V 9A (Ta), 65A (Tc) 2.1W (Ta), 113W (Tc) Surface Mount PowerDI5060-8
MOSFET N-CH 80V 9A/65A PWRDI5060
Manufacturer: Diodes Incorporated
Win Source Part Number: 1168313-DMT8012LPS-1
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
MOSFET N-Ch Enh Mode FET 80V 20Vgss 80A
MOSFET N-CH 80V 9A/65A PWRDI5060
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-DMT8012LPS-13 | 31-DMT8012LPS-13DKR-ND | 1168313-DMT8012LPS-13 | DMT8012LPS-13 | DMT8012LPS-13 |
| Product Name | 80V 9A 65A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT8012LPS-13 | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | |||
| MOSFET Operating Mode | Enhancement | Enhancement | |||
| V(BR)DSS | 80 volts | ||||
| PD | 2.1 milliwatts |