DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT8012LK3-13 DMT8012LK3-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869165-DMT8012LK3-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 80 V 44A (Tc) 2.7W (Ta) Surface Mount TO-252-3 Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: DMT8012 Categories: Discrete Semiconductor Products Case / Package: TO-252-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMT8012LK3-13DITR, DMT8012LK3-13DICT, DMT8012LK3-13DIDKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869165-DMT8012LK3-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 80 V 44A (Tc) 2.7W (Ta) Surface Mount TO-252-3 Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: DMT8012 Categories: Discrete Semiconductor Products Case / Package: TO-252-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMT8012LK3-13DITR, DMT8012LK3-13DICT, DMT8012LK3-13DIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT8012LK3-13 - 869165-DMT8012LK3-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT8012LK3-13
869165-DMT8012LK3-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT8012LK3-13 869165-DMT8012LK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869165-DMT8012LK3-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 80 V 44A (Tc) 2.7W (Ta) Surface Mount TO-252-3 Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: DMT8012 Categories: Discrete Semiconductor Products Case / Package: TO-252-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMT8012LK3-13DITR, DMT8012LK3-13DICT, DMT8012LK3-13DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 869165-DMT8012LK3-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 80 V 44A (Tc) 2.7W (Ta) Surface Mount TO-252-3
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMT8012
Categories: Discrete Semiconductor Products
Case / Package: TO-252-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMT8012LK3-13DITR, DMT8012LK3-13DICT, DMT8012LK3-13DIDKR

Buy Now Datasheet
Singapore, Singapore
80V 44A TO252 MOSFET Transistor
278-DMT8012LK3-13
80V 44A TO252 MOSFET Transistor 278-DMT8012LK3-13
MOSFET N-CH 80V 44A TO252 Product overview: DMT8012LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 44A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 44A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT8012LK3-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 44A TO252 Product overview: DMT8012LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 44A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 44A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT8012LK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMT8012LK3-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT8012LK3-13DICT-ND
Single FETs, MOSFETs DMT8012LK3-13DICT-ND
N-Channel 80V 44A (Tc) 2.7W (Ta) Surface Mount TO-252-3

N-Channel 80V 44A (Tc) 2.7W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMT8012LK3-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT8012LK3-13DIDKR-ND
Single FETs, MOSFETs DMT8012LK3-13DIDKR-ND
N-Channel 80V 44A (Tc) 2.7W (Ta) Surface Mount TO-252-3

N-Channel 80V 44A (Tc) 2.7W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMT8012LK3-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT8012LK3-13DITR-ND
Single FETs, MOSFETs DMT8012LK3-13DITR-ND
N-Channel 80V 44A (Tc) 2.7W (Ta) Surface Mount TO-252-3

N-Channel 80V 44A (Tc) 2.7W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Mosfet, N-Ch, 80V, 44A, To-252 Rohs Compliant Diodes Inc. - 81AH8916 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 44A, To-252 Rohs Compliant Diodes Inc.
81AH8916
Mosfet, N-Ch, 80V, 44A, To-252 Rohs Compliant Diodes Inc. 81AH8916
MOSFET, N-CH, 80V, 44A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 80V, 44A, TO-252 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch Enh Mode FET 80V 20Vgss 80A

MOSFET N-Ch Enh Mode FET 80V 20Vgss 80A

Buy Now Datasheet
Single FETs, MOSFETs - DMT8012LK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMT8012LK3-13
Single FETs, MOSFETs DMT8012LK3-13
MOSFET N-CH 80V 44A TO252

MOSFET N-CH 80V 44A TO252

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT8012LK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT8012LK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT8012LK3-13
MOSFET N-CH 80V 44A TO252

MOSFET N-CH 80V 44A TO252

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 869165-DMT8012LK3-13 278-DMT8012LK3-13 DMT8012LK3-13DICT-ND 81AH8916 DMT8012LK3-13 DMT8012LK3-13 DMT8012LK3-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT8012LK3-13 80V 44A TO252 MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 80V, 44A, To-252 Rohs Compliant Diodes Inc. MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK); TO-252-3 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts 80 volts
Unlock Full Specs
to access all available technical data