DIODES Incorporated 80V MOSFET Transistor DMT8012LFG-13

Description
MOSFET N-CH 80V PWRDI3333 Product overview: DMT8012LFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT8012LFG-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 80V PWRDI3333 Product overview: DMT8012LFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT8012LFG-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V MOSFET Transistor
278-DMT8012LFG-13
80V MOSFET Transistor 278-DMT8012LFG-13
MOSFET N-CH 80V PWRDI3333 Product overview: DMT8012LFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT8012LFG-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V PWRDI3333 Product overview: DMT8012LFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT8012LFG-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT8012LFG-13 - 869164-DMT8012LFG-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT8012LFG-13
869164-DMT8012LFG-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT8012LFG-13 869164-DMT8012LFG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869164-DMT8012LFG-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 80 V 9.5A (Ta), 35A (Tc) 2.2W (Ta), 30W (Tc) Surface Mount PowerDI3333-8 Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMT8012 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869164-DMT8012LFG-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 80 V 9.5A (Ta), 35A (Tc) 2.2W (Ta), 30W (Tc) Surface Mount PowerDI3333-8
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMT8012
Categories: Discrete Semiconductor Products
Case / Package: PowerDI3333-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - DMT8012LFG-13-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT8012LFG-13-ND
Single FETs, MOSFETs DMT8012LFG-13-ND
N-Channel 80V 9.5A (Ta), 35A (Tc) 2.2W (Ta), 30W (Tc) Surface Mount PowerDI3333-8

N-Channel 80V 9.5A (Ta), 35A (Tc) 2.2W (Ta), 30W (Tc) Surface Mount PowerDI3333-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT8012LFG-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT8012LFG-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT8012LFG-13
MOSFET N-CH 80V PWRDI3333

MOSFET N-CH 80V PWRDI3333

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 80V N-Ch Enh FET 20Vgs 9.5A 1949pF

MOSFET 80V N-Ch Enh FET 20Vgs 9.5A 1949pF

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMT8012LFG-13 869164-DMT8012LFG-13 DMT8012LFG-13-ND DMT8012LFG-13 DMT8012LFG-13
Product Name 80V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT8012LFG-13 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
PD 2.2 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 448-AIMBG120R080M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers