N-Channel 80V 83A (Tc) 1.3W (Ta), 83W (Tc) Surface Mount PowerDI5060-8
MOSFET N-CH 80V 83A PWRDI5060-8
MOSFET N-CH 80V 83A PWRDI5060-8
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | DMT8008LPS-13DI-ND | DMT8008LPS-13 | DMT8008LPS-13 | DMT8008LPS-13 |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerTDFN | 8-PowerTDFN | 8-PowerTDFN | |
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 80 volts |