N-Channel 80V 16A (Ta), 48A (Tc) 1W (Ta), 23.5W (Tc) Surface Mount PowerDI3333-8
N-Channel 80V 16A (Ta), 48A (Tc) 1W (Ta), 23.5W (Tc) Surface Mount PowerDI3333-8
N-Channel 80V 16A (Ta), 48A (Tc) 1W (Ta), 23.5W (Tc) Surface Mount PowerDI3333-8
MOSFET N-CH 80V 16A PWRDI3333
MOSFET, N-CH, 80V, 48A, 150DEG C, 1W ROHS COMPLIANT: YES
MOSFET N-CH 80V 16A PWRDI3333
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-DMT8008LFG-7TR-ND | DMT8008LFG-7 | 68AH9591 | DMT8008LFG-7 |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 80V, 48A, 150Deg C, 1W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerVDFN | 8-PowerVDFN | TO-3 | 8-PowerVDFN |
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 80 volts |