The DMT8003SPSWQ is an 80V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power management applications such as synchronous rectification and DC-DC conversion. It features a typical on-resistance of 3.9mΩ at VGS=10V and 6mΩ at VGS=6V, with a continuous drain current of 100A at TC=+25°C. The device is AEC-Q101 qualified, RoHS compliant, and rated for operation from -55°C to +150°C. It has a thermal resistance of 1.51°C/W from junction to case and 40°C/W from junction to ambient. The package is molded plastic with UL 94 V-0 flammability rating and moisture sensitivity level 1. The part is supplied in tape and reel packaging, with a weight of approximately 0.097 grams.
MOSFET BVDSS: 61V~100V POWERDI50
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMT8003SPSWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |