DMT68M8LPSW-13 is a 60V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power-management applications such as synchronous rectifiers and DC-DC converters. It features a maximum continuous drain current of 69.2A at TC=25°C, a low on-state resistance of 7.9mΩ at VGS=10V, and is rated for -55°C to +150°C junction temperature. The device is RoHS compliant, halogen and antimony free, and carries UL 94 V-0 flammability rating. It meets AEC-Q100/101/104/200
MOSFET BVDSS: 41V~60V POWERDI506
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMT68M8LPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |