MOSFET BVDSS: 41V~60V SO-8 T&R 2 Product overview: DMT67M8LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 41V, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 41V, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT67M8LSS-13 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1055823-DMT67M8LSS-1
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 12A (Ta)
Rds On (Max) @ Id, Vgs: 6.6mOhm @ 16.5A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 1.4W (Ta)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Gate Charge (Qg) (Max) @ Vgs: 37.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2130 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DMT67M8LSS-13DMT67M8
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: 31-DMT67M8LSS-13TR
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
MOSFET BVDSS: 41V~60V SO-8 T&R 2
MOSFET BVDSS: 41V~60V SO-8 T&R 2
MOSFET BVDSS: 41V~60V SO-8 T&R 2
MOSFET, N-CH, 60V, 12A, SOIC ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMT67M8LSS-13 | 1055823-DMT67M8LSS-13 | 31-DMT67M8LSS-13TR-ND | 13AJ5658 |
| Product Name | 41V 60V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Mosfet, N-Ch, 60V, 12A, Soic Rohs Compliant Diodes Inc. |
| Polarity | N-Channel | N-Channel | N-Channel | |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 60 volts | |||
| PD | 1.4 milliwatts | 1400 milliwatts |