MOSFET N-CH 60V 20.7A/100A PWRDI
N-Channel 60V 20.7A (Ta), 100A (Tc) 2.8W (Ta), 83.3W (Tc) Surface Mount PowerDI5060-8 (Type Q)
MOSFET N-CH 60V 20.7A/100A PWRDI
MOSFET N-CH 60V 20.7A/100A PWRDI
MOSFET N-CH 60V 20.7A/100A PWRDI
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMT64M2LPSW-13CT-ND | DMT64M2LPSW-13 | DMT64M2LPSW-13 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | 8-PowerTDFN | 8-PowerTDFN | 8-PowerTDFN |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |