DIODES Incorporated Single FETs, MOSFETs DMT6030LFDF-13

Description
N-Channel 60V 6.8A (Ta) 860mW (Ta), 9.62W (Tc) Surface Mount U-DFN2020-6 (Type F)
Request a Quote Datasheet
Description
N-Channel 60V 6.8A (Ta) 860mW (Ta), 9.62W (Tc) Surface Mount U-DFN2020-6 (Type F)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMT6030LFDF-13DI-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT6030LFDF-13DI-ND
Single FETs, MOSFETs DMT6030LFDF-13DI-ND
N-Channel 60V 6.8A (Ta) 860mW (Ta), 9.62W (Tc) Surface Mount U-DFN2020-6 (Type F)

N-Channel 60V 6.8A (Ta) 860mW (Ta), 9.62W (Tc) Surface Mount U-DFN2020-6 (Type F)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT6030LFDF-13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT6030LFDF-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT6030LFDF-13
MOSFET N-CH 60V 6.8A 6UDFN

MOSFET N-CH 60V 6.8A 6UDFN

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number DMT6030LFDF-13DI-ND DMT6030LFDF-13
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
DC - 6 GHz, 35 Watt, 48 Volt GaN RF Power Transistor - QPD0020 - Qorvo
Specs
Transistor Technology / Material DC - 6 GHz, 35 Watt, 48 Volt GaN RF Power Transistor
Package Type QFN
Power Gain 18.8 dB
View Details