MOSFET BVDSS: 41V~60V X1-DFN1616
MOSFET BVDSS: 41V~60V X1-DFN1616
MOSFET BVDSS: 41V~60V X1-DFN1616
MOSFET BVDSS: 41V~60V X1-DFN1616 Product overview: DMT6030LFCL-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 41V, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 41V, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6030LFCL-7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1155806-DMT6030LFCL-
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 6.5A (Ta)
Rds On (Max) @ Id, Vgs: 25mOhm @ 6.5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 780mW (Ta)
Package / Case: 6-PowerUFDFN
Supplier Device Package: U-DFN1616-6 (Type K)
Gate Charge (Qg) (Max) @ Vgs: 9.1 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 639 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: 31-DMT6030LFCL-7TR
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMT6030LFCL-7TR-ND | 278-DMT6030LFCL-7 | 1155806-DMT6030LFCL-7 |
| Product Name | Single FETs, MOSFETs | 41V 60V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Polarity | N-Channel | N-Channel | N-Channel |
| Package Type | 6-PowerUFDFN | Tape & Reel (TR) | SOT3 |
| MOSFET Operating Mode | Enhancement |