DIODES Incorporated 60V 8.8A MOSFET Transistor DMT6018LDR-7

Description
MOSFET 2N-CH 60V 8.8A 8VDFN Product overview: DMT6018LDR-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 8.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMT6018LDR-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 60V 8.8A 8VDFN Product overview: DMT6018LDR-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 8.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMT6018LDR-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 8.8A MOSFET Transistor
289-DMT6018LDR-7
60V 8.8A MOSFET Transistor 289-DMT6018LDR-7
MOSFET 2N-CH 60V 8.8A 8VDFN Product overview: DMT6018LDR-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 8.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMT6018LDR-7 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 8.8A 8VDFN Product overview: DMT6018LDR-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 8.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMT6018LDR-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Arrays - DMT6018LDR-7 - 802163-DMT6018LDR-7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - DMT6018LDR-7
802163-DMT6018LDR-7
FETs - Arrays - DMT6018LDR-7 802163-DMT6018LDR-7
Manufacturer: Diodes Incorporated Win Source Part Number: 802163-DMT6018LDR-7 Packaging: Reel Mounting Style: SMD FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Power - Max: 1.9W Supplier Device Package: V-DFN3030-8 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerVDFN Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 17mOhm at 8.2A, 10V Gate Charge (Qg) (Maximum) at Vgs: 13.9nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 869pF at 30V Current - Continuous Drain (Id) at 25°C: 8.8A Vgs(th) (Maximum) at Id: 3V at 250μA

Manufacturer: Diodes Incorporated
Win Source Part Number: 802163-DMT6018LDR-7
Packaging: Reel
Mounting Style: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Power - Max: 1.9W
Supplier Device Package: V-DFN3030-8
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerVDFN
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 17mOhm at 8.2A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 13.9nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 869pF at 30V
Current - Continuous Drain (Id) at 25°C: 8.8A
Vgs(th) (Maximum) at Id: 3V at 250μA

Buy Now
MOSFET BVDSS: 41V 60V V-DFN3030 - 233-DMT6018LDR-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET BVDSS: 41V 60V V-DFN3030
233-DMT6018LDR-7
MOSFET BVDSS: 41V 60V V-DFN3030 233-DMT6018LDR-7
MOSFET BVDSS: 41V 60V V-DFN3030

MOSFET BVDSS: 41V 60V V-DFN3030

Supplier's Site
Dual Mosfet, N-Ch, 60V, 8.8A, Vdfn3030 Rohs Compliant Diodes Inc. - 81AH8915 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, N-Ch, 60V, 8.8A, Vdfn3030 Rohs Compliant Diodes Inc.
81AH8915
Dual Mosfet, N-Ch, 60V, 8.8A, Vdfn3030 Rohs Compliant Diodes Inc. 81AH8915
DUAL MOSFET, N-CH, 60V, 8.8A, VDFN3030 ROHS COMPLIANT: YES

DUAL MOSFET, N-CH, 60V, 8.8A, VDFN3030 ROHS COMPLIANT: YES

Supplier's Site Datasheet
FET, MOSFET Arrays - DMT6018LDR-7 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMT6018LDR-7
FET, MOSFET Arrays DMT6018LDR-7
MOSFET BVDSS: 41V 60V V-DFN3030-

MOSFET BVDSS: 41V 60V V-DFN3030-

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT6018LDR-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT6018LDR-7
MOSFET 2N-CH 60V 8.8A 8VDFN

MOSFET 2N-CH 60V 8.8A 8VDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-DMT6018LDR-7 802163-DMT6018LDR-7 233-DMT6018LDR-7 81AH8915 DMT6018LDR-7 DMT6018LDR-7
Product Name 60V 8.8A MOSFET Transistor FETs - Arrays - DMT6018LDR-7 MOSFET BVDSS: 41V 60V V-DFN3030 Dual Mosfet, N-Ch, 60V, 8.8A, Vdfn3030 Rohs Compliant Diodes Inc. FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 60 volts 60 volts
PD 1.9 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data