DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6017LFV-7 DMT6017LFV-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869162-DMT6017LFV-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 65 V 36A (Tc) 2.12W (Ta), 39.06W (Tc) Surface Mount PowerDI3333-8 (Type UX) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMT6017 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 (Type UX) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869162-DMT6017LFV-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 65 V 36A (Tc) 2.12W (Ta), 39.06W (Tc) Surface Mount PowerDI3333-8 (Type UX) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMT6017 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 (Type UX) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6017LFV-7 - 869162-DMT6017LFV-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6017LFV-7
869162-DMT6017LFV-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6017LFV-7 869162-DMT6017LFV-7
Manufacturer: Diodes Incorporated Win Source Part Number: 869162-DMT6017LFV-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 65 V 36A (Tc) 2.12W (Ta), 39.06W (Tc) Surface Mount PowerDI3333-8 (Type UX) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMT6017 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 (Type UX) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869162-DMT6017LFV-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 65 V 36A (Tc) 2.12W (Ta), 39.06W (Tc) Surface Mount PowerDI3333-8 (Type UX)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMT6017
Categories: Discrete Semiconductor Products
Case / Package: PowerDI3333-8 (Type UX)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now
Single FETs, MOSFETs - 31-DMT6017LFV-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT6017LFV-7DKR-ND
Single FETs, MOSFETs 31-DMT6017LFV-7DKR-ND
MOSFET N-CH 65V 36A POWERDI3333

MOSFET N-CH 65V 36A POWERDI3333

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT6017LFV-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT6017LFV-7CT-ND
Single FETs, MOSFETs 31-DMT6017LFV-7CT-ND
MOSFET N-CH 65V 36A POWERDI3333

MOSFET N-CH 65V 36A POWERDI3333

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT6017LFV-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT6017LFV-7TR-ND
Single FETs, MOSFETs 31-DMT6017LFV-7TR-ND
N-Channel 65V 36A (Tc) 2.12W (Ta), 39.06W (Tc) Surface Mount PowerDI3333-8 (Type UX)

N-Channel 65V 36A (Tc) 2.12W (Ta), 39.06W (Tc) Surface Mount PowerDI3333-8 (Type UX)

Buy Now Datasheet
Singapore, Singapore
65V 36A MOSFET Transistor
278-DMT6017LFV-7
65V 36A MOSFET Transistor 278-DMT6017LFV-7
MOSFET N-CH 65V 36A POWERDI3333 Product overview: DMT6017LFV-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6017LFV-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 65V 36A POWERDI3333 Product overview: DMT6017LFV-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6017LFV-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMT6017LFV-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMT6017LFV-7
Single FETs, MOSFETs DMT6017LFV-7
MOSFET N-CH 65V 36A POWERDI3333

MOSFET N-CH 65V 36A POWERDI3333

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT6017LFV-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT6017LFV-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT6017LFV-7
MOSFET N-CH 65V 36A POWERDI3333

MOSFET N-CH 65V 36A POWERDI3333

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 869162-DMT6017LFV-7 31-DMT6017LFV-7DKR-ND 278-DMT6017LFV-7 DMT6017LFV-7 DMT6017LFV-7 DMT6017LFV-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6017LFV-7 Single FETs, MOSFETs 65V 36A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PowerDI3333-8 (Type UX) 8-PowerVDFN Tape & Reel (TR) 8-PowerVDFN 8-PowerVDFN
MOSFET Operating Mode Enhancement
V(BR)DSS 65 volts 65 volts
Unlock Full Specs
to access all available technical data