MOSFET 2N-CH 25.3 PWRDI3333
Mosfet Array 2 N-Channel (Dual) 25.3 (Tc) Surface Mount PowerDI3333-8 (Type UXC)
MOSFET 2N-CH 25.3 PWRDI3333
MOSFET 2N-CH 25.3 POWERDI3333 Product overview: DMT6017LDV-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMT6017LDV-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 869161-DMT6017LDV-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 25.3 (Tc) Surface Mount PowerDI3333-8 (Type UXC)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMT6017
Categories: Discrete Semiconductor Products
Case / Package: PowerDI3333-8 (Type UXC)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET 2N-CH 25.3 POWERDI3333
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-DMT6017LDV-7CT-ND | 289-DMT6017LDV-7 | 869161-DMT6017LDV-7 | DMT6017LDV-7 |
| Product Name | FET, MOSFET Arrays | MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6017LDV-7 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 8-PowerVDFN | Tape & Reel (TR) | SOT3; PowerDI3333-8 (Type UXC) | |
| Polarity | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 65 volts |