DIODES Incorporated Single FETs, MOSFETs DMT6016LPS-13

Description
N-Channel 60V 10.6A (Ta) 1.23W (Ta) Surface Mount PowerDI5060-8
Request a Quote Datasheet
Description
N-Channel 60V 10.6A (Ta) 1.23W (Ta) Surface Mount PowerDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMT6016LPS-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT6016LPS-13DKR-ND
Single FETs, MOSFETs 31-DMT6016LPS-13DKR-ND
N-Channel 60V 10.6A (Ta) 1.23W (Ta) Surface Mount PowerDI5060-8

N-Channel 60V 10.6A (Ta) 1.23W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT6016LPS-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT6016LPS-13TR-ND
Single FETs, MOSFETs 31-DMT6016LPS-13TR-ND
N-Channel 60V 10.6A (Ta) 1.23W (Ta) Surface Mount PowerDI5060-8

N-Channel 60V 10.6A (Ta) 1.23W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT6016LPS-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT6016LPS-13CT-ND
Single FETs, MOSFETs 31-DMT6016LPS-13CT-ND
N-Channel 60V 10.6A (Ta) 1.23W (Ta) Surface Mount PowerDI5060-8

N-Channel 60V 10.6A (Ta) 1.23W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6016LPS-13 - 869158-DMT6016LPS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6016LPS-13
869158-DMT6016LPS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6016LPS-13 869158-DMT6016LPS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869158-DMT6016LPS-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 10.6A (Ta) 1.23W (Ta) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMT6016 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMT6016LPS-13DITR, DMT6016LPS-13DIDKR, DMT6016LPS-13DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 869158-DMT6016LPS-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 10.6A (Ta) 1.23W (Ta) Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMT6016
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMT6016LPS-13DITR, DMT6016LPS-13DIDKR, DMT6016LPS-13DICT

Buy Now Datasheet
Singapore, Singapore
60V 10.6A MOSFET Transistor
278-DMT6016LPS-13
60V 10.6A MOSFET Transistor 278-DMT6016LPS-13
MOSFET N-CH 60V 10.6A PWRDI5060 Product overview: DMT6016LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6016LPS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 10.6A PWRDI5060 Product overview: DMT6016LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6016LPS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMT6016LPS-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMT6016LPS-13
Single FETs, MOSFETs DMT6016LPS-13
MOSFET N-CH 60V 10.6A PWRDI5060

MOSFET N-CH 60V 10.6A PWRDI5060

Supplier's Site Datasheet
Mosfet, N-Ch, 32A, 60V, Powerdi5060; Channel Type Diodes Inc. - 39AH6616 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 32A, 60V, Powerdi5060; Channel Type Diodes Inc.
39AH6616
Mosfet, N-Ch, 32A, 60V, Powerdi5060; Channel Type Diodes Inc. 39AH6616
MOSFET, N-CH, 32A, 60V, POWERDI5060; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:32A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

MOSFET, N-CH, 32A, 60V, POWERDI5060; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:32A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT6016LPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT6016LPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT6016LPS-13
MOSFET N-CH 60V 10.6A PWRDI5060

MOSFET N-CH 60V 10.6A PWRDI5060

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V N-Ch Enh FET 16mOhm 10Vgs 8.9A

MOSFET 60V N-Ch Enh FET 16mOhm 10Vgs 8.9A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMT6016LPS-13DKR-ND 869158-DMT6016LPS-13 278-DMT6016LPS-13 DMT6016LPS-13 39AH6616 DMT6016LPS-13 DMT6016LPS-13
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6016LPS-13 60V 10.6A MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 32A, 60V, Powerdi5060; Channel Type Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN SOT3; PowerDI5060-8 Tape & Reel (TR) 8-PowerTDFN TO-3 8-PowerTDFN
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data