N-Channel 60V 8.9A (Ta) 820mW (Ta) Surface Mount U-DFN2020-6 (Type F)
N-Channel 60V 8.9A (Ta) 820mW (Ta) Surface Mount U-DFN2020-6 (Type F)
N-Channel 60V 8.9A (Ta) 820mW (Ta) Surface Mount U-DFN2020-6 (Type F)
Manufacturer: Diodes Incorporated
Win Source Part Number: 869157-DMT6016LFDF-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 8.9A (Ta) 820mW (Ta) Surface Mount U-DFN2020-6 (Type F)
Package: 6-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMT6016
Categories: Discrete Semiconductor Products
Case / Package: U-DFN2020-6 (Type F)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMT6016LFDF-7DICT, DMT6016LFDF-7DIDKR, DMT6016LFDF-7DITR
MOSFET N-CH 60V 8.9A 6UDFN Product overview: DMT6016LFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 8.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6016LFDF-7 can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 8.9A 6UDFN
MOSFET N-CH 60V 8.9A 6UDFN
MOSFET 60V N-Ch Enh FET 16mOhm 10Vgs 8.9A
MOSFET, N-CH, 60V, 8.9A, UDFN2020 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMT6016LFDF-7DIDKR-ND | 869157-DMT6016LFDF-7 | 278-DMT6016LFDF-7 | DMT6016LFDF-7 | DMT6016LFDF-7 | DMT6016LFDF-7 | 88AH8627 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6016LFDF-7 | 60V 8.9A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 60V, 8.9A, Udfn2020 Rohs Compliant Diodes Inc. |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | 6-UDFN Exposed Pad | SOT3; U-DFN2020-6 (Type F) | Tape & Reel (TR) | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad | TO-3 | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 60 volts | 60 volts |