N-Channel 60V 8.9A (Ta) 820mW (Ta) Surface Mount U-DFN2020-6 (Type F)
MOSFET N-CH 60V 8.9A 6UDFN
MOSFET N-CH 60V 8.9A 6UDFN
MOSFET N-CH 60V 8.9A 6UDFN
MOSFET 60V N-Ch Enh FET 16mOhm 10Vgs 8.9A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMT6016LFDF-13TR-ND | DMT6016LFDF-13 | DMT6016LFDF-13 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |