Manufacturer: Diodes Incorporated
Win Source Part Number: 802896-DMT6015LPS-13
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60V
Supplier Device Package: PowerDI5060-8
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerTDFN
Power Dissipation (Maximum): 1.16W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 16mOhm at 10A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 18.9nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1103pF at 30V
Current - Continuous Drain (Id) at 25°C: 10.6A , 31A (Tc)
Vgs(th) (Maximum) at Id: 2.5V at 250μA
Maximum Vgs: ±16V
N-Channel 60V 10.6A (Ta), 31A (Tc) 1.16W (Ta) Surface Mount PowerDI5060-8
N-Channel 60V 10.6A (Ta), 31A (Tc) 1.16W (Ta) Surface Mount PowerDI5060-8
N-Channel 60V 10.6A (Ta), 31A (Tc) 1.16W (Ta) Surface Mount PowerDI5060-8
MOSFET N-CH 60V PWRDI5060 Product overview: DMT6015LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6015LPS-13 can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V PWRDI5060
MOSFET 60V N-Ch Enh FET 16Vgss 1.16W 31A
MOSFET N-CH 60V PWRDI5060
MOSFET BVDSS: 41V 60V POWERDI506
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 802896-DMT6015LPS-13 | DMT6015LPS-13DIDKR-ND | 278-DMT6015LPS-13 | DMT6015LPS-13 | DMT6015LPS-13 | DMT6015LPS-13 | 233-DMT6015LPS-13 |
| Product Name | FETs - Single - DMT6015LPS-13 | Single FETs, MOSFETs | 60V MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET BVDSS: 41V 60V POWERDI506 |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | Enhancement | |||||
| PD | 1160 milliwatts | 2.7 milliwatts | 1160 milliwatts | 1160 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3 | 8-PowerTDFN | Tape & Reel (TR) | 8-PowerTDFN | Surface Mount |