DIODES Incorporated Single FETs, MOSFETs DMT6013LFDF-7

Description
N-Channel 60V 10A (Ta) 900mW (Ta) Surface Mount U-DFN2020-6 (Type F)
Request a Quote Datasheet
Description
N-Channel 60V 10A (Ta) 900mW (Ta) Surface Mount U-DFN2020-6 (Type F)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMT6013LFDF-7-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT6013LFDF-7-ND
Single FETs, MOSFETs DMT6013LFDF-7-ND
N-Channel 60V 10A (Ta) 900mW (Ta) Surface Mount U-DFN2020-6 (Type F)

N-Channel 60V 10A (Ta) 900mW (Ta) Surface Mount U-DFN2020-6 (Type F)

Buy Now Datasheet
Singapore, Singapore
60V 10A MOSFET Transistor
278-DMT6013LFDF-7
60V 10A MOSFET Transistor 278-DMT6013LFDF-7
MOSFET N-CH 60V 10A 6UDFN Product overview: DMT6013LFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6013LFDF-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 10A 6UDFN Product overview: DMT6013LFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6013LFDF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6013LFDF-7 - 869154-DMT6013LFDF-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6013LFDF-7
869154-DMT6013LFDF-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6013LFDF-7 869154-DMT6013LFDF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 869154-DMT6013LFDF-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 10A (Ta) 900mW (Ta) Surface Mount U-DFN2020-6 (Type F) Package: 6-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DMT6013 Categories: Discrete Semiconductor Products Case / Package: U-DFN2020-6 (Type F) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869154-DMT6013LFDF-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 10A (Ta) 900mW (Ta) Surface Mount U-DFN2020-6 (Type F)
Package: 6-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMT6013
Categories: Discrete Semiconductor Products
Case / Package: U-DFN2020-6 (Type F)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet
Mosfet, N-Ch, 60V, 10A, U-Dfn2020 Rohs Compliant Diodes Inc. - 36AJ3611 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 10A, U-Dfn2020 Rohs Compliant Diodes Inc.
36AJ3611
Mosfet, N-Ch, 60V, 10A, U-Dfn2020 Rohs Compliant Diodes Inc. 36AJ3611
MOSFET, N-CH, 60V, 10A, U-DFN2020 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 10A, U-DFN2020 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT6013LFDF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT6013LFDF-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT6013LFDF-7
MOSFET N-CH 60V 10A 6UDFN

MOSFET N-CH 60V 10A 6UDFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMT6013LFDF-7-ND 278-DMT6013LFDF-7 869154-DMT6013LFDF-7 DMT6013LFDF-7 36AJ3611 DMT6013LFDF-7
Product Name Single FETs, MOSFETs 60V 10A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6013LFDF-7 MOSFET Mosfet, N-Ch, 60V, 10A, U-Dfn2020 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type 6-UDFN Exposed Pad Tape & Reel (TR) SOT3; U-DFN2020-6 (Type F) TO-3 6-UDFN Exposed Pad
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products