MOSFET N-CH 60V 10.4A 8SO Product overview: DMT6012LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6012LSS-13 can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 10.4A 8SO
N-Channel 60V 10.4A (Ta) 1.2W (Ta) Surface Mount 8-SO
MOSFET N-CH 60V 10.4A 8SO
Manufacturer: Diodes Incorporated
Win Source Part Number: 869153-DMT6012LSS-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 10.4A (Ta) 1.2W (Ta) Surface Mount 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMT6012
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET MOSFET BVDSS: 41V~60V SO-8 T&R 2.5K
MOSFET, N-CH, 60V, 10.4A, SOIC ROHS COMPLIANT: YES
MOSFET N-CH 60V 10.4A 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMT6012LSS-13 | 31-DMT6012LSS-13CT-ND | 869153-DMT6012LSS-13 | DMT6012LSS-13 | 28AK8888 | DMT6012LSS-13 |
| Product Name | 60V 10.4A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6012LSS-13 | MOSFET | Mosfet, N-Ch, 60V, 10.4A, Soic Rohs Compliant Diodes Inc. | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 60 volts | 60 volts | ||||
| PD | 13.4 milliwatts | 1200 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |