DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6012LFV-13 DMT6012LFV-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869152-DMT6012LFV-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 43.3A (Tc) 1.95W (Ta), 33.78W (Tc) Surface Mount PowerDI3333-8 (Type UX) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMT6012 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 (Type UX) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869152-DMT6012LFV-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 43.3A (Tc) 1.95W (Ta), 33.78W (Tc) Surface Mount PowerDI3333-8 (Type UX) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMT6012 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 (Type UX) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6012LFV-13 - 869152-DMT6012LFV-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6012LFV-13
869152-DMT6012LFV-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6012LFV-13 869152-DMT6012LFV-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869152-DMT6012LFV-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 43.3A (Tc) 1.95W (Ta), 33.78W (Tc) Surface Mount PowerDI3333-8 (Type UX) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMT6012 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 (Type UX) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869152-DMT6012LFV-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 43.3A (Tc) 1.95W (Ta), 33.78W (Tc) Surface Mount PowerDI3333-8 (Type UX)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMT6012
Categories: Discrete Semiconductor Products
Case / Package: PowerDI3333-8 (Type UX)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
60V 43.3A MOSFET Transistor
278-DMT6012LFV-13
60V 43.3A MOSFET Transistor 278-DMT6012LFV-13
MOSFET N-CH 60V 43.3A PWRDI3333 Product overview: DMT6012LFV-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 43.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 43.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6012LFV-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 43.3A PWRDI3333 Product overview: DMT6012LFV-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 43.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 43.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6012LFV-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMT6012LFV-13DI-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT6012LFV-13DI-ND
Single FETs, MOSFETs DMT6012LFV-13DI-ND
N-Channel 60V 43.3A (Tc) 1.95W (Ta), 33.78W (Tc) Surface Mount PowerDI3333-8 (Type UX)

N-Channel 60V 43.3A (Tc) 1.95W (Ta), 33.78W (Tc) Surface Mount PowerDI3333-8 (Type UX)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT6012LFV-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT6012LFV-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT6012LFV-13
MOSFET N-CH 60V 43.3A PWRDI3333

MOSFET N-CH 60V 43.3A PWRDI3333

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS 41V-60V

MOSFET MOSFET BVDSS 41V-60V

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 869152-DMT6012LFV-13 278-DMT6012LFV-13 DMT6012LFV-13DI-ND DMT6012LFV-13 DMT6012LFV-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6012LFV-13 60V 43.3A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PowerDI3333-8 (Type UX) Tape & Reel (TR) 8-PowerVDFN 8-PowerVDFN
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details