DIODES Incorporated Single FETs, MOSFETs DMT6012LFDF-7

Description
MOSFET N-CH 60V 9.5A 6UDFN
Request a Quote Datasheet
Description
MOSFET N-CH 60V 9.5A 6UDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMT6012LFDF-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT6012LFDF-7CT-ND
Single FETs, MOSFETs 31-DMT6012LFDF-7CT-ND
MOSFET N-CH 60V 9.5A 6UDFN

MOSFET N-CH 60V 9.5A 6UDFN

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT6012LFDF-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT6012LFDF-7DKR-ND
Single FETs, MOSFETs 31-DMT6012LFDF-7DKR-ND
MOSFET N-CH 60V 9.5A 6UDFN

MOSFET N-CH 60V 9.5A 6UDFN

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT6012LFDF-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT6012LFDF-7TR-ND
Single FETs, MOSFETs 31-DMT6012LFDF-7TR-ND
N-Channel 60V 9.5A (Ta) 900mW (Ta), 11W (Tc) Surface Mount U-DFN2020-6 (Type F)

N-Channel 60V 9.5A (Ta) 900mW (Ta), 11W (Tc) Surface Mount U-DFN2020-6 (Type F)

Buy Now Datasheet
Single FETs, MOSFETs - DMT6012LFDF-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMT6012LFDF-7
Single FETs, MOSFETs DMT6012LFDF-7
MOSFET N-CH 60V 9.5A 6UDFN

MOSFET N-CH 60V 9.5A 6UDFN

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 9.5A, U-Dfn2020 Rohs Compliant Diodes Inc. - 36AJ3610 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 9.5A, U-Dfn2020 Rohs Compliant Diodes Inc.
36AJ3610
Mosfet, N-Ch, 60V, 9.5A, U-Dfn2020 Rohs Compliant Diodes Inc. 36AJ3610
MOSFET, N-CH, 60V, 9.5A, U-DFN2020 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 9.5A, U-DFN2020 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT6012LFDF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT6012LFDF-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT6012LFDF-7
MOSFET N-CH 60V 9.5A 6UDFN

MOSFET N-CH 60V 9.5A 6UDFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMT6012LFDF-7CT-ND DMT6012LFDF-7 36AJ3610 DMT6012LFDF-7 DMT6012LFDF-7
Product Name Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 60V, 9.5A, U-Dfn2020 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type 6-UDFN Exposed Pad 6-UDFN Exposed Pad TO-3 6-UDFN Exposed Pad
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - AUIRFP2907Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
1200V 65A MOSFET Transistor - 278-UF3C120040K4S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 429 milliwatts
View Details
5 suppliers