DIODES Incorporated Single FETs, MOSFETs DMT6010SCT

Description
N-Channel 60V 98A (Tc) 2.3W (Ta), 104W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 60V 98A (Tc) 2.3W (Ta), 104W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMT6010SCTDI-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT6010SCTDI-5-ND
Single FETs, MOSFETs DMT6010SCTDI-5-ND
N-Channel 60V 98A (Tc) 2.3W (Ta), 104W (Tc) Through Hole TO-220-3

N-Channel 60V 98A (Tc) 2.3W (Ta), 104W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT6010SCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT6010SCT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT6010SCT
MOSFET N-CH 60V 98A TO220-3

MOSFET N-CH 60V 98A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number DMT6010SCTDI-5-ND DMT6010SCT
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details