MOSFET N-CH 60V 14A 8SO T&R 2 Product overview: DMT6010LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6010LSS-13 can be used for catalog matching and distributor lookup.
N-Channel 60V 14A (Ta) 1.5W (Ta) Surface Mount 8-SO
N-Channel 60V 14A (Ta) 1.5W (Ta) Surface Mount 8-SO
N-Channel 60V 14A (Ta) 1.5W (Ta) Surface Mount 8-SO
Manufacturer: Diodes Incorporated
Win Source Part Number: 869151-DMT6010LSS-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 14A (Ta) 1.5W (Ta) Surface Mount 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMT6010
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMT6010LSS-13DICT, DMT6010LSS-13DITR, DMT6010LSS-13DIDKR
MOSFET N-CH 60V 14A 8SO T&R 2
MOSFET N-CH 60V 14A 8SO T&R 2
MOSFET, N-CH, 60V, 14A, SOIC ROHS COMPLIANT: YES
MOSFET 60V N-Ch Enh FET 12mOhm 4.5Vgs 11.5A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMT6010LSS-13 | DMT6010LSS-13DICT-ND | 869151-DMT6010LSS-13 | DMT6010LSS-13 | DMT6010LSS-13 | 28AK8887 | DMT6010LSS-13 |
| Product Name | 60V 14A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6010LSS-13 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 60V, 14A, Soic Rohs Compliant Diodes Inc. | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 60 volts | 60 volts | |||||
| PD | 2 milliwatts | 1500 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |