DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single DMT6010LFG-7

Description
Win Source Part Number: 1080974-DMT6010LFG-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 13A (Ta), 30A (Tc) Rds On (Max) @ Id, Vgs: 7.5mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 2.2W (Ta), 41W (Tc) Package / Case: 8-PowerVDFN Supplier Device Package: PowerDI3333-8 Gate Charge (Qg) (Max) @ Vgs: 41.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2090 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): FDD5680; FDMS5361L-F085; NTD5413NT4G; DMT6009LFG-7; IPD350N06LGBTMA1; STD20NF06T4DMT6010LF G7; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: DMT6010LFG-7DITR,DMT 6010LFG-7DIDKR,DMT60 10LFG-7DICT Base Product Number: DMT6010 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1080974-DMT6010LFG-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 13A (Ta), 30A (Tc) Rds On (Max) @ Id, Vgs: 7.5mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 2.2W (Ta), 41W (Tc) Package / Case: 8-PowerVDFN Supplier Device Package: PowerDI3333-8 Gate Charge (Qg) (Max) @ Vgs: 41.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2090 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): FDD5680; FDMS5361L-F085; NTD5413NT4G; DMT6009LFG-7; IPD350N06LGBTMA1; STD20NF06T4DMT6010LF G7; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: DMT6010LFG-7DITR,DMT 6010LFG-7DIDKR,DMT60 10LFG-7DICT Base Product Number: DMT6010 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1080974-DMT6010LFG-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1080974-DMT6010LFG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1080974-DMT6010LFG-7
Win Source Part Number: 1080974-DMT6010LFG-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 13A (Ta), 30A (Tc) Rds On (Max) @ Id, Vgs: 7.5mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 2.2W (Ta), 41W (Tc) Package / Case: 8-PowerVDFN Supplier Device Package: PowerDI3333-8 Gate Charge (Qg) (Max) @ Vgs: 41.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2090 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): FDD5680; FDMS5361L-F085; NTD5413NT4G; DMT6009LFG-7; IPD350N06LGBTMA1; STD20NF06T4DMT6010LF G7; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: DMT6010LFG-7DITR,DMT 6010LFG-7DIDKR,DMT60 10LFG-7DICT Base Product Number: DMT6010 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1080974-DMT6010LFG-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 13A (Ta), 30A (Tc)
Rds On (Max) @ Id, Vgs: 7.5mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 2.2W (Ta), 41W (Tc)
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerDI3333-8
Gate Charge (Qg) (Max) @ Vgs: 41.3 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2090 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): FDD5680; FDMS5361L-F085; NTD5413NT4G; DMT6009LFG-7; IPD350N06LGBTMA1; STD20NF06T4DMT6010LFG7;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: DMT6010LFG-7DITR,DMT6010LFG-7DIDKR,DMT6010LFG-7DICT
Base Product Number: DMT6010
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
60V 13A MOSFET Transistor
278-DMT6010LFG-7
60V 13A MOSFET Transistor 278-DMT6010LFG-7
MOSFET N-CH 60V 13A PWRDI3333 Product overview: DMT6010LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6010LFG-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 13A PWRDI3333 Product overview: DMT6010LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6010LFG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMT6010LFG-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT6010LFG-7DICT-ND
Single FETs, MOSFETs DMT6010LFG-7DICT-ND
N-Channel 60V 13A (Ta), 30A (Tc) 2.2W (Ta), 41W (Tc) Surface Mount PowerDI3333-8

N-Channel 60V 13A (Ta), 30A (Tc) 2.2W (Ta), 41W (Tc) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMT6010LFG-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT6010LFG-7DITR-ND
Single FETs, MOSFETs DMT6010LFG-7DITR-ND
N-Channel 60V 13A (Ta), 30A (Tc) 2.2W (Ta), 41W (Tc) Surface Mount PowerDI3333-8

N-Channel 60V 13A (Ta), 30A (Tc) 2.2W (Ta), 41W (Tc) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMT6010LFG-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT6010LFG-7DIDKR-ND
Single FETs, MOSFETs DMT6010LFG-7DIDKR-ND
N-Channel 60V 13A (Ta), 30A (Tc) 2.2W (Ta), 41W (Tc) Surface Mount PowerDI3333-8

N-Channel 60V 13A (Ta), 30A (Tc) 2.2W (Ta), 41W (Tc) Surface Mount PowerDI3333-8

Buy Now Datasheet
Trans MOSFET N-CH 60V 13A Automotive 8-Pin PowerDI EP T/R - 233-DMT6010LFG-7 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 60V 13A Automotive 8-Pin PowerDI EP T/R
233-DMT6010LFG-7
Trans MOSFET N-CH 60V 13A Automotive 8-Pin PowerDI EP T/R 233-DMT6010LFG-7
Trans MOSFET N-CH 60V 13A Automotive 8-Pin PowerDI EP T/R

Trans MOSFET N-CH 60V 13A Automotive 8-Pin PowerDI EP T/R

Supplier's Site
Single FETs, MOSFETs - DMT6010LFG-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMT6010LFG-7
Single FETs, MOSFETs DMT6010LFG-7
MOSFET N-CH 60V 13A PWRDI3333

MOSFET N-CH 60V 13A PWRDI3333

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V N-Ch Enh Mode 22Vgss 2090pF 41.3nC

MOSFET 60V N-Ch Enh Mode 22Vgss 2090pF 41.3nC

Buy Now Datasheet
Mosfet, N-Ch, 60V, 30A, Powerdi 3333 Rohs Compliant Diodes Inc. - 28AK8886 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 30A, Powerdi 3333 Rohs Compliant Diodes Inc.
28AK8886
Mosfet, N-Ch, 60V, 30A, Powerdi 3333 Rohs Compliant Diodes Inc. 28AK8886
MOSFET, N-CH, 60V, 30A, POWERDI 3333 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 30A, POWERDI 3333 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT6010LFG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT6010LFG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT6010LFG-7
MOSFET N-CH 60V 13A PWRDI3333

MOSFET N-CH 60V 13A PWRDI3333

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1080974-DMT6010LFG-7 278-DMT6010LFG-7 DMT6010LFG-7DICT-ND 233-DMT6010LFG-7 DMT6010LFG-7 DMT6010LFG-7 28AK8886 DMT6010LFG-7
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 60V 13A MOSFET Transistor Single FETs, MOSFETs Trans MOSFET N-CH 60V 13A Automotive 8-Pin PowerDI EP T/R Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 60V, 30A, Powerdi 3333 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 2200 to 41000 milliwatts 2.2 milliwatts 2200 milliwatts 2200 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 Tape & Reel (TR) 8-PowerVDFN 8-PowerVDFN TO-3 Surface Mount
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data